EN
  • EN
  • DE

PTPS2373-4RGWR

Part No PTPS2373-4RGWR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description High-Power PoE PD Interface with Advanced Startup 20-VQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001051-PTPS2373-4RGWR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS2373-4RGWR CAD Model

Description

The PTPS2373-4RGWR is a cutting-edge integrated circuit from Texas Instruments, designed for modern applications requiring efficient power management and control. This advanced IC is specifically engineered to support Power over Ethernet (PoE) applications, making it an essential component for networked devices that require both data and power over a single Ethernet cable.

The PTPS2373-4RGWR stands out with its robust feature set tailored for PoE systems. It complies with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power to be delivered to powered devices (PDs). This makes it an ideal choice for a variety of applications, such as IP cameras, VoIP phones, wireless access points, and many other networked devices that require higher power levels.

This product is equipped with sophisticated control and protection mechanisms. It features an internal hot-swap MOSFET and power good output, which ensures safe and reliable operation. Additionally, the PTPS2373-4RGWR incorporates thermal shutdown, current limit, and short-circuit protection, providing a high level of safety for the connected devices.

The PTPS2373-4RGWR is housed in a compact QFN package, which is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile solution for various designs. The package is also RoHS compliant and lead-free, adhering to environmental standards and regulations.

Texas Instruments has a reputation for producing high-quality, reliable components, and the PTPS2373-4RGWR is no exception. With its advanced features, compliance with industry standards, and Texas Instruments' commitment to quality, this product is an excellent choice for designers and engineers looking to integrate PoE capabilities into their systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Dell
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess