EN
  • EN
  • DE

PTPS66120A0YBGR

Part No PTPS66120A0YBGR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description USB-C/PD high voltage power switch for sink with 3.3V dead battery LDO 28-DSBGA -10 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 500 µm
Length 2.4 mm
Number of Pins 28
Thickness 500 µm
Width 1.2 mm
Win Source Part Number 964016-PTPS66120A0YBGR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS66120A0YBGR CAD Model

Description

The PTPS66120A0YBGR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide array of applications that require efficient power conversion and distribution. This versatile component is an excellent choice for designers looking to optimize power usage in their systems while ensuring reliability and performance.

Key Features:

  • High Efficiency: The PTPS66120A0YBGR boasts high-efficiency step-down voltage conversion, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Multiple Output Channels: With multiple output channels, this PMIC can simultaneously power various subsystems within an electronic device, simplifying the power supply design and reducing the need for additional components.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of different applications and allowing for fine-tuning of power delivery to various system parts.
  • Small Footprint: The compact form factor of the PTPS66120A0YBGR makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, protecting both the PMIC and the system it powers from potential thermal damage.

Applications:

The versatility of the PTPS66120A0YBGR allows it to be used in a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Wireless routers and networking equipment
  • Consumer electronics such as smartphones and tablets
  • Embedded systems and IoT devices
  • Industrial control and automation systems

Overall, the PTPS66120A0YBGR from Texas Instruments represents a robust solution for power management challenges in modern electronic devices. Its combination of efficiency, flexibility, and compact design makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess