EN
  • EN
  • DE

PTPS7B7033QPWPRQ1

Part No PTPS7B7033QPWPRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Automotive 300mA 40V low-Iq LDO linear regulator with power good 16-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Win Source Part Number 981166-PTPS7B7033QPWPRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS7B7033QPWPRQ1 CAD Model

Description

The Texas Instruments PTPS7B7033QPWPRQ1 is a high-performance, feature-rich integrated circuit designed for a wide range of applications requiring reliable power management. This advanced product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • High Efficiency: With its optimized power conversion processes, the PTPS7B7033QPWPRQ1 operates with high efficiency, reducing energy waste and heat generation.
  • Thermal Management: The product is designed with advanced thermal management features, which help to maintain optimal operating temperatures and enhance reliability.
  • Robust Protection: The PTPS7B7033QPWPRQ1 includes multiple protection mechanisms such as overcurrent, overvoltage, and thermal shutdown to safeguard against potential damage from abnormal operating conditions.

Applications

Ideal for a diverse range of applications, the PTPS7B7033QPWPRQ1 is particularly suited for use in automotive systems, industrial controls, telecommunications equipment, and consumer electronics. Its robust design ensures performance in even the most demanding environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PTPS7B7033QPWPRQ1 is no exception. Manufactured to the highest standards, this product offers exceptional reliability, ensuring a long operational lifespan and consistent performance.

Technical Specifications

The PTPS7B7033QPWPRQ1 is available in a compact package, making it suitable for space-constrained applications. It supports a wide input voltage range and provides a fixed output voltage tailored to the specific requirements of the application. Detailed technical specifications can be found in the product's datasheet.

Ordering and Availability

For pricing, ordering information, and availability, customers are encouraged to contact Texas Instruments directly or visit their authorized distributors. Technical support and additional resources are available to assist with product integration and troubleshooting.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess