EN
  • EN
  • DE

67F050

Part No 67F050
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 50 DEG NO TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NO
Switching Temperature 122°F (50°C)
Reset Temperature 86°F (30°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Through Hole
Dimension TO-220-2
Win Source Part Number 1006734-67F050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 67F050 CAD Model

Description

The Sensata Technologies/Airpax 1006734-67F050 is a high-quality electronic component used in various applications.

  • Supply and Demand Status: balanced
  • Termination Style: PC pins
  • Mounting: Through-hole
  • Tolerance: ±9°F (±5°C)
  • Circuit: SPST-NO
  • Switching Temperature: 122°F (50°C)
  • Reset Temperature: 86°F (30°C)
  • Switching Cycle: 20K
  • Current Rating: 0.5A (48V) for DC
  • RoHS Compliant: Yes

You May Also Be Interested in

Sensata-Airpax
THERMOSTAT 80DEG C NO TO220-2 / Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 66DEG C SPST-NC CYLIN /
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Others
Lowest to $0.6145
Sensata Technologies/Airpax
THERMOSTAT 65 DEG NC TO-220
Lowest to $1.1100
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0661 $58.6355
135+ $0.8743 $118.0305
205+ $0.8478 $173.7990
285+ $0.8201 $233.7285
365+ $0.7923 $289.1895
490+ $0.7103 $348.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess