EN
  • EN
  • DE

PTPS929121QPWPRQ1

Part No PTPS929121QPWPRQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 12-channel automotive 40-V high-side LED driver with FlexWire interface 24-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.2 mm
Length 7.8 mm
Number of Pins 24
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1150011-PTPS929121QPWPRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS929121QPWPRQ1 CAD Model

Description

The PTPS929121QPWPRQ1 is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of modern automotive and industrial applications. This highly integrated device is engineered to provide efficient, reliable power control and distribution, ensuring optimal performance of electronic systems in harsh environments.

Key Features

  • High Efficiency: The PTPS929121QPWPRQ1 boasts an advanced switching regulator technology that delivers high efficiency across a wide range of load conditions, reducing power loss and heat generation.
  • Robust Power Supply: With its ability to handle input voltages from 4.5V to 28V, this PMIC ensures a stable power supply even under fluctuating input conditions, making it ideal for automotive applications where battery voltage can vary.
  • Multiple Output Channels: Featuring multiple output channels, the device can simultaneously power various subsystems, each with its own specific voltage and current requirements.
  • Programmable Parameters: Users can program several parameters such as output voltage, switching frequency, and current limits, allowing for customization to specific application needs.
  • Thermal Management: The PTPS929121QPWPRQ1 is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the system.
  • Automotive Grade: This product meets the rigorous AEC-Q100 Grade 1 standards, ensuring performance in the temperature range of -40°C to +125°C, which is critical for automotive applications.

Applications

The versatility and robustness of the PTPS929121QPWPRQ1 make it suitable for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Powertrain Control Modules
  • Automotive Lighting Systems
  • Industrial Control Systems

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The PTPS929121QPWPRQ1 is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with design-in processes, ensuring a smooth integration into your product line.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1301 $53.6913
30+ $3.3888 $101.6640
46+ $3.2829 $151.0134
63+ $3.1770 $200.1510
82+ $3.0711 $251.8302
109+ $2.7534 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess