EN
  • EN
  • DE

PTV08T250WAD

Part No PTV08T250WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW .8-3.6V 50A VERT T/H / Module DC-DC 1-OUT 0.8V to 3.6V 50A 21-Pin DIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTV08T250W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 50A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting Style Through Hole
Package 21-DIP Module
Dimension 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm)
Win Source Part Number 792725-PTV08T250WAD
Popularity Medium
Supply and Demand Status Limited
Family Name PTV08T250
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTV08T250WAD CAD Model

Description

Overview of Texas Instruments PTV08T250WAD

The Texas Instruments PTV08T250WAD is a high-performance, non-isolated adjustable module with PowerTrain™ technology that delivers an exceptional level of efficiency and power density. This advanced power module is designed to meet the rigorous demands of today's high-speed digital systems, providing a reliable and flexible power solution.

Key Features

  • Wide Input Voltage Range: The PTV08T250WAD operates over a broad input voltage range from 4.5V to 14V, making it suitable for a variety of applications and ensuring compatibility with diverse power sources.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range from 0.7V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • High Efficiency: With an efficiency of up to 96%, the PTV08T250WAD minimizes power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Large Output Current: Capable of delivering up to 8A of output current, this power module can easily handle high-power applications.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, ensuring that high performance doesn't come at the expense of valuable board real estate.
  • Advanced Thermal Management: The module features an integrated heat spreader for excellent thermal performance, which helps maintain optimal operating temperatures.
  • Robust Protection Features: The PTV08T250WAD includes over-temperature, over-current, and under-voltage lockout protections, safeguarding the module and connected components from potential damage.

Applications

The versatility and high performance of the PTV08T250WAD make it an ideal choice for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Server and storage systems
  • Point-of-load applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PTV08T250WAD is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding conditions.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess