EN
  • EN
  • DE

RC4558

Part No RC4558
Manufacturer Texas Instruments
Description DUAL GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242042-RC4558
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Multimedia
Ultra Librarian 3D Model Ultra Librarian RC4558 CAD Model

Description

Introducing the RC4558 Dual Operational Amplifier from Texas Instruments

The RC4558 is a high-performance, dual operational amplifier that has been meticulously designed by Texas Instruments to deliver superior electrical characteristics. This op-amp is widely recognized for its versatility and reliability, making it an ideal choice for a plethora of applications ranging from professional audio equipment to consumer electronics, and from industrial controls to scientific instruments.

At the heart of the RC4558's design is its bipolar technology, which ensures a perfect balance between a wide bandwidth and a high slew rate. This combination provides users with a rapid response without sacrificing the quality of the signal, which is particularly important in audio applications where clarity and fidelity are paramount.

Key Features of the RC4558

  • Wide Supply Range: The RC4558 can operate from a supply voltage range of ±3V to ±18V, allowing it to be used in various circuit configurations and applications.
  • High Slew Rate: With a slew rate of 1.7V/µs, the device can handle rapid changes in input signals, making it suitable for high-frequency signal processing.
  • Large Gain Bandwidth Product: The op-amp boasts a gain bandwidth product of 3MHz, which ensures ample bandwidth for most audio and control applications.
  • Low Noise: The RC4558 is designed to have low noise performance, which is critical for high-fidelity audio circuits and precision instrumentation.
  • Dual Amplifier Design: The dual amplifier configuration enables the RC4558 to be used in applications requiring two op-amps, thereby saving space and reducing component count.

The RC4558 comes in a standard 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing ease of integration into both prototyping environments and mass-produced consumer products. Its pin configuration is industry-standard, which allows for drop-in replacement in existing designs that utilize similar op-amps.

Whether you are designing a high-end audio system, a sensitive measurement instrument, or a robust industrial control, the RC4558 Dual Operational Amplifier from Texas Instruments is a reliable and cost-effective choice that does not compromise on performance. Its proven design and wide adoption in the industry make it a go-to component for engineers and designers looking for a trusted solution in operational amplifier technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2530 $50.6000
485+ $0.2076 $100.6860
750+ $0.2012 $150.9000
1,030+ $0.1947 $200.5410
1,330+ $0.1882 $250.3060
1,780+ $0.1687 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess