EN
  • EN
  • DE

TPS23751PWP

Part No TPS23751PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3at PoE Interface with Wide Range High Efficiency DC/DC Controller | IC CTRLR POE PWRD IEEE 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Controller (PD), DC/DC
Maximum Power 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Supply Current 1.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS23751
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272244-TPS23751PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23751PWP CAD Model

Description

The TPS23751PWP from Texas Instruments is a versatile and highly integrated Power-over-Ethernet (PoE) Powered Device (PD) interface and DC/DC controller, designed to simplify the implementation of PoE functionality in Ethernet-connected devices. This advanced component is housed in a 20-pin HTSSOP package, making it suitable for a wide range of applications including IP phones, wireless access points, and security cameras.

Key Features

  • Integrated PoE Interface: Compliant with the IEEE 802.3at standard, the TPS23751PWP facilitates seamless integration with PoE systems, allowing for the delivery of power alongside data over a single Ethernet cable.
  • Advanced DC/DC Controller: The built-in DC/DC converter supports a variety of topologies such as flyback, forward, or buck-boost, providing design flexibility and efficiency for the power supply.
  • Adjustable Output Power: Users can set the output voltage and current according to their specific application requirements, ensuring compatibility with a wide range of devices.
  • Protection Features: The device includes over-temperature, over-voltage, over-current, and under-voltage lockout protections, safeguarding the PD and the power sourcing equipment (PSE) from potential damage.

Applications

The TPS23751PWP is suited for a variety of applications that require reliable power delivery and high efficiency. It is commonly used in:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems
  • Remote Monitoring Systems

Technical Specifications

Parameter Value
Package Type HTSSOP-20
Input Voltage 37 V to 57 V (PoE)
Output Voltage Adjustable
Topology Flyback, Forward, Buck-Boost
Operating Temperature -40°C to 125°C

For engineers and designers looking to integrate PoE capability with high performance and reliability, the TPS23751PWP offers a compact, efficient, and feature-rich solution that can reduce the complexity and cost of their designs.

You May Also Be Interested in

Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3678 $53.6780
23+ $4.4043 $101.2989
36+ $4.2667 $153.6012
49+ $4.1291 $202.3259
63+ $3.9914 $251.4582
84+ $3.5785 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess