EN
  • EN
  • DE

RC4560ID

Part No RC4560ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5.5 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Operating Supply Current 4.3mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091605-RC4560ID
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC4560ID CAD Model

Description

The RC4560ID from Texas Instruments is a high-performance, dual operational amplifier that has been designed to offer a perfect blend of speed, precision, and driving capability. This operational amplifier is ideal for a wide range of applications, including audio, industrial, and instrumentation systems.

Key Features:

  • High Gain Bandwidth: The RC4560ID features a high gain bandwidth product of 15MHz which ensures excellent frequency response for audio and high-speed signal processing applications.
  • Low Noise Performance: With its low noise density of 4.5nV/√Hz at 1kHz, this op-amp is perfect for audio pre-amplification and other sensitive applications where noise is a concern.
  • Output Drive Capability: Capable of delivering ±30mA of output current, this device can drive heavier loads without compromising signal integrity.
  • Dual Supply Operation: It operates effectively with a dual supply voltage ranging from ±5V to ±15V, allowing for flexible integration into various circuit designs.
  • High Input Impedance: The RC4560ID boasts a high input impedance, minimizing the loading effect on the input signal source and ensuring accurate signal reproduction.
  • Low Total Harmonic Distortion (THD): With a THD of 0.003% at 1kHz, the op-amp maintains signal fidelity, making it suitable for high-fidelity audio applications.

Applications:

  • Professional Audio Equipment
  • Active Filters
  • Signal Processing
  • Analog and Digital Mixing Consoles
  • High-Quality Audio Pre-Amplifiers

The RC4560ID is available in an 8-pin SOIC package which is suitable for compact designs and ensures a small footprint on printed circuit boards. Its robust design and wide operating temperature range from -40°C to +85°C make it a reliable choice for demanding environments.

With its exceptional performance and versatility, the RC4560ID from Texas Instruments stands out as a top choice for designers seeking a dual op-amp that can handle the rigors of high-performance audio and precision analog processing tasks.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4983 $52.3215
245+ $0.4089 $100.1805
380+ $0.3961 $150.5180
525+ $0.3833 $201.2325
675+ $0.3706 $250.1550
905+ $0.3322 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess