EN
  • EN
  • DE
  • IT

REF102AU/2K5

Part No REF102AU/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091723-REF102AU/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102AU/2K5 CAD Model

Description

Product Overview: REF102AU/2K5 by Texas Instruments

The REF102AU/2K5 is a precision voltage reference component crafted by Texas Instruments, renowned for its high accuracy and stability. This device is a part of TI's extensive range of voltage references, designed to cater to a variety of applications that demand a stable and precise reference voltage.

With its low temperature coefficient and excellent long-term stability, the REF102AU/2K5 stands out as a reliable choice for critical applications. Its output voltage is set at 2.5V, which is a common reference level used in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features:

  • Output Voltage: The REF102AU/2K5 provides a fixed 2.5V output, which is essential for ensuring consistent performance in precision circuitry.
  • High Accuracy: This device offers an impressive initial accuracy, making it suitable for applications where precision is paramount.
  • Low Temperature Coefficient: Temperature fluctuations have minimal impact on the REF102AU/2K5, ensuring a stable output voltage even under varying environmental conditions.
  • Excellent Long-Term Stability: Over time, the REF102AU/2K5 maintains its accuracy, which is critical for maintaining system reliability.
  • Low Noise: The low noise performance of this voltage reference minimizes disturbances in sensitive circuits, making it ideal for high-resolution measurement systems.
  • Wide Operating Temperature Range: The REF102AU/2K5 is designed to function effectively across a broad temperature range, accommodating diverse operating environments.

Applications:

  • High-resolution ADCs and DACs
  • Precision measurement instruments
  • Industrial control systems
  • Medical equipment
  • Professional audio equipment

The REF102AU/2K5 is available in a small-outline integrated circuit (SOIC) package, making it easy to integrate into a variety of circuit boards. Whether you're designing a sophisticated measurement device or a high-fidelity audio system, the REF102AU/2K5 from Texas Instruments provides the performance and reliability your project demands.

You May Also Be Interested in

Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Analog Devices Inc.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5
Lowest to $5.4981
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Maxim Integrated
MAX6006 SHUNT VOLTAGE REFERENCE
Lowest to $6.4864
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Lowest to $1.8835

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6602 $51.2428
34+ $3.0032 $102.1088
52+ $2.9094 $151.2888
72+ $2.8155 $202.7160
92+ $2.7217 $250.3964
123+ $2.4401 $300.1323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,530 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess