EN
  • EN
  • DE

REF3233AIDBVR

Part No REF3233AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43µVp-p
Noise - 10Hz to 10kHz 63µVrms
Voltage - Input 3.35V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3233
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852639-REF3233AIDBVR
Ultra Librarian 3D Model Ultra Librarian REF3233AIDBVR CAD Model

Description

Product Overview: REF3233AIDBVR from Texas Instruments

The REF3233AIDBVR is a high-precision, low-power, series voltage reference from Texas Instruments, designed to ensure stability and accuracy in a variety of applications. This device is part of TI's family of low-dropout, micropower voltage references that offer excellent temperature stability and low noise performance.

Key Features

  • Precision Series Voltage Reference: The REF3233AIDBVR provides a fixed output voltage of 3.3V, which is crucial for applications requiring a stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.2%, this component ensures precision in demanding applications.
  • Low Temperature Drift: It exhibits an impressive low temperature coefficient of 75 ppm/°C (max) over the entire industrial temperature range (-40°C to +125°C), providing reliable performance under varying conditions.
  • Low Power Consumption: The device operates with a quiescent current of 30 µA (typical), making it suitable for battery-powered and energy-sensitive systems.
  • Small Package Size: The REF3233AIDBVR comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Wide Supply Range: It has a wide supply range from 3.5V to 5.5V, allowing flexibility in various system designs.
  • Output Current Capability: This voltage reference can source up to 10 mA and sink up to 5 mA, accommodating a range of load conditions.
  • Excellent Load Regulation: Demonstrates superior load regulation characteristics, ensuring a stable output despite changes in the load.

Applications

The REF3233AIDBVR is versatile and can be used in numerous applications, including:

  • Precision data converters
  • Portable and battery-powered equipment
  • Medical instruments
  • Test and measurement systems
  • Industrial process control systems

With its combination of high accuracy, low power consumption, and small footprint, the REF3233AIDBVR from Texas Instruments is an excellent choice for designers who require a reliable voltage reference in their circuit designs. Its robust performance ensures that it can meet the stringent requirements of a wide array of precision electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4803 $50.8818
15+ $6.9582 $104.3730
23+ $6.7408 $155.0384
31+ $6.5233 $202.2223
40+ $6.3059 $252.2360
54+ $5.6536 $305.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess