EN
  • EN
  • DE

REF5010AIDGKT

Part No REF5010AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 10.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091826-REF5010AIDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5010AIDGKT CAD Model

Description

Product Overview: REF5010AIDGKT from Texas Instruments

The REF5010AIDGKT is a high-precision, low-power voltage reference from Texas Instruments, designed to maintain accurate voltage regulation across a wide range of applications. This device is part of TI's family of low-noise, high-precision voltage references that are particularly ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy measurement devices.

Key Features

  • High Accuracy: The REF5010 offers an impressive initial accuracy of 0.05% and ensures stable performance over time and temperature variations.
  • Low Noise: With a low noise output of 8 µVpp/V, which is critical for high-resolution applications, it enhances signal fidelity.
  • Low Temperature Drift: An excellent temperature coefficient of 3 ppm/°C typ. ensures consistent performance across a wide temperature range.
  • Long-Term Stability: It exhibits exceptional long-term stability, minimizing drift over time and ensuring reliability in extended use.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and other low-voltage supply applications.

Applications

The REF5010AIDGKT is versatile and can be used in a variety of demanding applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical instruments
  • Test and measurement equipment
  • Industrial automation and process control

Package and Availability

The REF5010AIDGKT comes in a compact MSOP-8 (DGK) package, ensuring a small footprint for space-constrained applications. This product is available for purchase through Texas Instruments and authorized distributors, offering both sample quantities for prototyping and bulk orders for production runs.

Conclusion

With its combination of high accuracy, low noise, and excellent temperature stability, the REF5010AIDGKT from Texas Instruments stands out as a premium choice for professionals seeking a reliable voltage reference for precision electronics. Its robust design and flexible application range make it an essential component for achieving high-performance in critical systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9292 $51.0796
32+ $3.2239 $103.1648
49+ $3.1232 $153.0368
67+ $3.0224 $202.5008
86+ $2.9217 $251.2662
115+ $2.6195 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess