EN
  • EN
  • DE
  • IT

REF5010IDGKT

Part No REF5010IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 10.2 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242340-REF5010IDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5010
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5010IDGKT CAD Model

Description

The REF5010IDGKT is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable reference voltage for various applications including precision data converters, industrial instrumentation, and medical devices. This voltage reference is part of Texas Instruments’ REF50xx family, which is known for its low noise, high accuracy, and long-term stability.

Key Features

  • Low Noise: The REF5010IDGKT is designed to produce a low-noise output, which is critical for high-resolution analog-to-digital conversions. This ensures that the signal integrity is maintained, improving the overall performance of the system.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference provides a precise reference voltage, which is essential for systems where precision is paramount.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, making it suitable for applications that operate across a wide temperature range.
  • Long-term Stability: The REF5010IDGKT has been engineered for long-term stability, reducing the need for frequent recalibration in critical applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Package: It comes in a small VSSOP-8 (DGK) package, making it ideal for space-constrained applications.

Applications

The REF5010IDGKT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Medical and healthcare equipment
  • Industrial control systems
  • Professional audio equipment

Conclusion

Overall, the REF5010IDGKT from Texas Instruments stands out for its combination of low noise, high accuracy, and stability, making it an excellent choice for professionals who require a reliable voltage reference source. Its compact size and robust performance ensure that it can be integrated into a wide variety of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Linear Technology
Precision Reference
Lowest to $23.7244
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Linear Technology
Micropower Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4400 $57.7600
10+ $11.8483 $118.4830
15+ $11.4781 $172.1715
21+ $11.1078 $233.2638
27+ $10.7376 $289.9152
35+ $9.6267 $336.9345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess