EN
  • EN
  • DE
  • IT

REF5020IDR

Part No REF5020IDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242347-REF5020IDR
Manufacturer Homepage www.ti.com
Family Name REF5020
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5020IDR CAD Model

Description

Product Overview: REF5020IDR Voltage Reference

The REF5020IDR is a high-precision, low-noise voltage reference from Texas Instruments, designed for applications that demand a stable and accurate voltage supply. This voltage reference is part of the REF50xx family, which is known for its excellent temperature drift performance and low noise, making it ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement devices.

Key Features

  • Low Noise: The REF5020IDR boasts an impressively low noise level of only 8 µVpp/V, which is critical for applications where signal integrity is paramount.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise voltage supply for sensitive electronic components.
  • Excellent Temperature Coefficient: The device features a low temperature coefficient, typically 8 ppm/°C, which guarantees stable performance over a wide temperature range.
  • Wide Supply Range: The REF5020IDR operates from a wide supply range of 5.5 V to 18 V, offering flexibility in various power supply configurations.
  • Output Voltage: This model provides a fixed 2.048 V output, which is a common reference voltage for many ADCs and DACs.
  • Long-Term Stability: Demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Small Package: Available in a small SOIC-8 package, the REF5020IDR is suitable for compact PCB layouts.

Applications

The REF5020IDR is versatile and can be used in various high-performance applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Industrial process control systems

With its combination of low noise, high accuracy, and stability, the REF5020IDR from Texas Instruments is a reliable choice for designers who require a precise voltage reference source in their circuits. Its robust design and wide operating temperature range make it suitable for both commercial and industrial applications, ensuring optimal performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Linear Technology
Precision Reference
Lowest to $9.9839
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0113 $56.0791
16+ $6.5734 $105.1744
24+ $6.3679 $152.8296
33+ $6.1625 $203.3625
42+ $5.9571 $250.1982
57+ $5.3409 $304.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess