EN
  • EN
  • DE
  • IT

REF5045AIDRG4

Part No REF5045AIDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091858-REF5045AIDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5045AIDRG4 CAD Model

Description

Product Overview: REF5045AIDRG4

The REF5045AIDRG4 is a high-precision, low-noise voltage reference from Texas Instruments designed to maintain stable output voltage over a wide range of operating conditions. This component is part of the REF50xx family, which is known for its excellent temperature stability and low noise performance, making it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive applications requiring a stable reference voltage.

Key Features

  • Precision Series Voltage Reference: The REF5045AIDRG4 provides a fixed output voltage of 4.5V with an impressive initial accuracy.
  • Low Temperature Drift: This device offers excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Low Noise: With its low output noise, this voltage reference helps in achieving high signal integrity, which is crucial for precision measurement systems.
  • High Output Current: It can source or sink a significant amount of current, making it versatile for various load conditions.
  • Long-Term Stability: The REF5045AIDRG4 exhibits excellent long-term stability, ensuring a reliable reference over the lifespan of your application.
  • Drop-in Replacement: It comes in an industry-standard package and pinout, facilitating easy upgrades or replacements in existing designs.

Applications

The REF5045AIDRG4 is used in a wide array of applications, including:

  • Precision data acquisition systems
  • Medical and scientific instrumentation
  • Industrial process control
  • High-resolution ADCs and DACs
  • Battery-powered and portable devices

Package and Quality

This voltage reference comes in a compact surface-mount package, specifically the 8-SOIC (0.154", 3.90mm Width) form factor, which is suitable for space-constrained applications. The REF5045AIDRG4 is also RoHS compliant and is designed to meet high industry standards, ensuring both quality and reliability for critical applications.

The REF5045AIDRG4 by Texas Instruments is a testament to their commitment to providing high-quality, reliable components for advanced electronic systems. With its combination of accuracy, stability, and low noise, this voltage reference is an excellent choice for designers looking to enhance the performance of their precision applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $9.9839
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Lowest to $5.6478
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4213 $56.8520
100+ $1.1661 $116.6100
150+ $1.1297 $169.4550
205+ $1.0933 $224.1265
265+ $1.0568 $280.0520
355+ $0.9475 $336.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,325 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess