EN
  • EN
  • DE
  • IT

UCC28C45DR

Part No UCC28C45DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 035822-UCC28C45DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C45DR CAD Model

Description

The UCC28C45DR is a high-performance, BiCMOS current-mode PWM controller designed by Texas Instruments. It is an integral component for power supply designers, offering a reliable and efficient solution for switched-mode power supplies (SMPS). This device is particularly suitable for off-line and DC-to-DC converter applications due to its wide range of features and robust design.

Key Features

  • Operating Range: The UCC28C45DR operates at a voltage range of 10 V to 20 V, making it versatile for various circuit designs.
  • Frequency: It features a programmable switching frequency that can be set up to 500 kHz, allowing flexibility in the design of the power supply.
  • Current Mode Control: With its current mode control, the device provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Low Start-Up Current: The start-up current is typically 100 µA, which minimizes standby power consumption and is ideal for power-efficient applications.
  • Trimmed Oscillator Discharge Current: This helps in achieving a consistent and precise dead time over a range of temperature and power supply variations.
  • High Current Totem Pole Output: Capable of sourcing and sinking high peak current, the output stage is designed to drive a power MOSFET or IGBT directly.

Applications

The UCC28C45DR is engineered for a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Power supplies for computers and servers
  • Industrial power systems
  • Telecommunications equipment

Product Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UCC28C45DR is built to meet high standards, ensuring stable performance in a wide range of environmental conditions. It is available in a slim SOIC-8 package, designed for compact PCB layouts and is RoHS compliant, adhering to environmental regulations.

With its combination of features, the UCC28C45DR from Texas Instruments stands out as a robust and reliable choice for designers aiming to create efficient and durable power supply systems.

You May Also Be Interested in

Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3679 $51.5060
335+ $0.3018 $101.1030
515+ $0.2924 $150.5860
710+ $0.2830 $200.9300
915+ $0.2735 $250.2525
1,225+ $0.2453 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,365 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess