EN
  • EN
  • DE

REG101UA-2.5/2K5G4

Part No REG101UA-2.5/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 100MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.13V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 500 µA
Current - Supply (Max) 650 µA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REG101
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659689-REG101UA-2.5/2K5G4
Ultra Librarian 3D Model Ultra Librarian REG101UA-2.5/2K5G4 CAD Model

Description

The REG101UA-2.5/2K5G4 is a high-precision, low-power voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This regulator is designed to provide a fixed output voltage of 2.5V with an impressive low dropout of just 500mV at a full load of 100mA. The device is part of the REG101 series, known for their excellent regulation and low noise characteristics, making them ideal for sensitive RF and analog circuitry.

Key Features

  • Low Dropout Voltage: The regulator operates with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage is maintained with high accuracy, with a precision of ±0.5% at 25°C, which is crucial for reliable performance in precision applications.
  • Low Quiescent Current: The REG101UA-2.5/2K5G4 boasts a low quiescent current of 1µA in shutdown mode, making it suitable for battery-powered applications where power conservation is key.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the circuit from damage due to excessive heat.
  • Current and Thermal Limiting: Built-in current limiting and thermal overload protection features ensure the longevity and reliability of both the regulator and the overall system.
  • Package Options: Available in a variety of packages, including the small SOT-23, which is ideal for space-constrained applications.

Applications

The REG101UA-2.5/2K5G4 is suited for a wide range of applications, particularly where power efficiency and low noise are essential. These include:

  • Battery-powered devices
  • Portable and wearable technology
  • RF circuits
  • Analog circuits
  • Microcontroller power supply
  • Medical devices

Conclusion

With its combination of low dropout voltage, high accuracy, low quiescent current, and robust protection features, the REG101UA-2.5/2K5G4 from Texas Instruments stands out as an exemplary voltage regulator for applications demanding high precision and efficiency. Its compact form factor and versatile package options further enhance its suitability for a broad spectrum of designs and products.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess