EN
  • EN
  • DE

REG104FA-2.5/500G3

Part No REG104FA-2.5/500G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A DDPAK / LDO Regulator Pos 2.5V 1A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.48V @ 1A
Output Current 1A
Operating Supply Current 0.7mA ~ 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 793106-REG104FA-2.5/500G3
Popularity Medium
Supply and Demand Status Limited
Family Name REG104
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian REG104FA-2.5/500G3 CAD Model

Description

Introducing the REG104FA-2.5/500G3 Voltage Regulator from Texas Instruments

The REG104FA-2.5/500G3 is a state-of-the-art voltage regulator module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is engineered to provide a stable and reliable power supply in a variety of electronic applications, ensuring optimal performance and efficiency.

Key Features and Benefits

  • Output Voltage: The REG104FA-2.5/500G3 offers a fixed output voltage of 2.5 volts, which is ideal for low-voltage operations in modern electronic circuits.
  • High Output Current: With an impressive output current capacity of up to 500 mA, this regulator can easily handle the demands of power-intensive applications.
  • Low Dropout (LDO) Design: The low dropout feature ensures that the regulator maintains a stable output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device and the connected components from potential damage due to excessive heat or current.
  • Small Package Size: The REG104FA-2.5/500G3 comes in a compact form factor, making it suitable for space-constrained applications without compromising on power or efficiency.
  • Noise Reduction: This voltage regulator is designed to minimize output noise, ensuring a clean power supply that is critical for sensitive electronic devices.

Applications

The versatility of the REG104FA-2.5/500G3 makes it an excellent choice for a broad range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Analog and digital circuits
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the REG104FA-2.5/500G3 is no exception. Each unit is meticulously tested to ensure it meets the high standards of performance and reliability that customers expect from Texas Instruments products.

Whether you are developing a new product or upgrading an existing system, the REG104FA-2.5/500G3 voltage regulator offers the perfect blend of performance, efficiency, and reliability to meet your power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess