EN
  • EN
  • DE

REG104FA-3.3KTTTG3

Part No REG104FA-3.3KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.48V @ 1A
Output Current 1A
Operating Supply Current 0.7mA to 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1091939-REG104FA-3.3KTTTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG104FA-3.3KTTTG3 CAD Model

Description

The REG104FA-3.3KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments. This state-of-the-art component is specifically designed to deliver a stable 3.3 volts output with exceptional accuracy and low noise, making it an ideal power solution for sensitive analog circuits, RF applications, and digital interfaces that require precise voltage regulation.

Key Features

  • Output Voltage: Fixed at 3.3V, suitable for a wide range of low-voltage electronics.
  • High Output Current: Capable of delivering up to 1A, providing ample current for most low-power applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Fast Transient Response: Quickly responds to changes in load, maintaining stable output voltage during dynamic conditions.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application circuitry from damage due to overheating or excessive current draw.
  • Small SOT223 Package: Compact footprint for space-constrained applications.

Applications

The REG104FA-3.3KTTTG3 is versatile and can be used in various electronic devices and systems. Its precision and reliability make it particularly well-suited for:

  • Portable Devices
  • Microcontroller Power Supplies
  • Wireless Communication Devices
  • Analog-to-Digital Converters (ADCs)
  • Portable Media Players
  • Networking Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REG104FA-3.3KTTTG3 is no exception. It is manufactured using high-grade materials and rigorous testing standards to ensure reliable performance in a variety of conditions. With its robust design and advanced features, this LDO voltage regulator is an excellent choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3014 $66.6028
4+ $27.3242 $109.2968
6+ $26.4703 $158.8218
8+ $25.6164 $204.9312
11+ $24.7626 $272.3886
14+ $22.2009 $310.8126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess