The REG1117A-1.8/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a well-regulated 1.8V output. This regulator is an ideal choice for sensitive electronic applications requiring a stable voltage source with minimal power loss.
Key Features
- Output Voltage: Precisely regulated 1.8V output, suitable for low-voltage applications in modern electronic devices.
- Dropout Voltage: Low dropout performance ensures efficiency, providing regulation with minimal input-to-output voltage differential.
- Output Current: Capable of delivering up to 800mA of output current, making it suitable for a wide range of applications.
- Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against excessive temperature and current, ensuring reliability and longevity.
- Package: The REG1117A-1.8/2K5G4 is offered in a TO-263 package, which is known for its robustness and thermal performance.
- Temperature Range: Operates within a wide temperature range, making it versatile for use in various environments.
Applications
With its precise voltage regulation and low dropout characteristics, the REG1117A-1.8/2K5G4 is an excellent choice for a variety of applications, including:
- FPGAs and microprocessors that require a stable 1.8V power supply.
- Portable electronics where battery life and efficiency are critical.
- Telecommunications equipment that demands consistent performance.
- Industrial control systems requiring reliable power regulation.
Conclusion
The REG1117A-1.8/2K5G4 from Texas Instruments represents a blend of performance, efficiency, and reliability. Its ability to maintain a stable output voltage with a low dropout makes it a preferred choice for designers looking to optimize their power supply solutions. Whether it's for consumer electronics, industrial applications, or telecommunications, this LDO voltage regulator is engineered to meet rigorous demands, ensuring your devices operate at their best.