EN
  • EN
  • DE

REG710NA-2

Part No REG710NA-2
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT223
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720072-REG710NA-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG710NA-2 CAD Model

Description

The REG710NA-2 is a highly efficient, compact, switch-mode buck-boost converter from Texas Instruments, designed to provide a stable power supply in a versatile range of applications. This tiny device is capable of operating with an input voltage range from 1.8V to 5.5V, which makes it suitable for products powered by a single-cell Li-Ion battery, as well as by Alkaline, NiCd, NiMH, or other types of batteries.

One of the key features of the REG710NA-2 is its ability to maintain a stable output voltage even when the input voltage fluctuates above or below the output voltage. This is particularly important in battery-powered applications where the input voltage can vary substantially over time. The device can provide a fixed output voltage of 2.5V, with an output current up to 60mA, which is impressive considering its small package size.

The REG710NA-2 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its high switching frequency of 1MHz allows for the use of small, low-cost inductors and capacitors, further reducing the overall footprint and cost of the power supply design. Additionally, the device features an automatic stepping-up and stepping-down operation, which ensures high efficiency across the entire load range.

Safety and reliability are also top priorities for Texas Instruments, and the REG710NA-2 incorporates several protective features. These include thermal shutdown, over-current protection, and under-voltage lockout, ensuring that the device operates within safe parameters to protect both the converter and the powered application from potential damage.

Whether it's for portable devices, wireless peripherals, or other mobile applications, the REG710NA-2 is a robust, reliable, and flexible solution for designers looking to optimize their power management systems. Its high efficiency, small size, and ease of use make it a go-to choice for engineers and professionals seeking to enhance the performance of their battery-powered devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4479 $52.2395
12+ $8.5727 $102.8724
19+ $8.3048 $157.7912
25+ $8.0369 $200.9225
33+ $7.7690 $256.3770
44+ $6.9653 $306.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess