EN
  • EN
  • DE

RF430F5144BIRKVRQ1

Part No RF430F5144BIRKVRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962646-RF430F5144BIRKVRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF430F5144BIRKVRQ1 CAD Model

Description

The RF430F5144BIRKVRQ1 is a highly integrated wireless microcontroller (MCU) from Texas Instruments, designed for use in embedded systems that require low power consumption and robust communication capabilities. This MCU is part of the RF430 family, which is known for its integration of a Radio Frequency (RF) transceiver with a powerful microcontroller core.

Key Features:

  • Integrated RF Transceiver: The device includes a high-performance RF transceiver that operates at 13.56 MHz, suitable for Near Field Communication (NFC) and Radio Frequency Identification (RFID) applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered and energy-harvesting applications.
  • Advanced Security: The MCU comes with security features such as encrypted communication and secure memory access, ensuring data integrity and protection against unauthorized access.
  • 16-Bit RISC Architecture: The core of the RF430F5144BIRKVRQ1 is a 16-bit RISC processor that offers a balanced combination of processing power and energy efficiency.
  • ISO 15693 Compliant: The device adheres to the ISO 15693 standard for RFID, ensuring compatibility with other RFID devices and systems.
  • Flexible Memory: It includes a variety of memory options such as RAM, ROM, and EEPROM, providing flexibility in application development.
  • Extended Temperature Range: The MCU is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The RF430F5144BIRKVRQ1 is versatile and can be used in a wide array of applications where wireless communication and data integrity are crucial. These include but are not limited to:

  • Automotive passive keyless entry and start systems
  • Wireless sensor networks
  • Portable medical devices
  • Secure access control systems
  • Supply chain and asset tracking

Overall, the RF430F5144BIRKVRQ1 from Texas Instruments represents a sophisticated solution for developers looking to integrate NFC/RFID communication capabilities with a powerful and efficient microcontroller in their embedded systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess