EN
  • EN
  • DE

RI-TRP-DR2B-30

Part No RI-TRP-DR2B-30
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 134.2KHZ GLSS ENCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Style Glass Encapsulated
Technology Passive
Frequency 134.2kHz
Memory Type Read/Write
Writable Memory 1.36kb (User)
Standards ISO 11784, ISO 11785
Temperature Range - Operating -25°C ~ 85°C
Size / Dimension 3.85mm Dia x 32.20mm
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1505509-RI-TRP-DR2B-30
Ultra Librarian 3D Model Ultra Librarian RI-TRP-DR2B-30 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
NXP / Nexperia
SECURITY TRANSPONDER, SECT
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,267 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess