EN
  • EN
  • DE

RM44L520APZT

Part No RM44L520APZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 768KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 120MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793263-RM44L520APZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM44L520
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM44L520APZT CAD Model

Description

The RM44L520APZT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial control applications. This advanced MCU is part of the Hercules RM series, which is renowned for its robust safety features, exceptional processing capabilities, and versatile connectivity options.

Key Features

  • Performance: At the heart of the RM44L520APZT is a powerful ARM Cortex-R4F CPU core, capable of running at speeds up to 220 MHz. This allows for high-speed computing and real-time data processing, making it ideal for complex control systems.
  • Memory: The MCU comes equipped with an ample memory configuration, including up to 3MB of integrated Flash memory and 256KB of RAM. This provides sufficient space for application code and data storage, ensuring smooth and efficient operation.
  • Safety: Safety is a paramount concern in the design of the RM44L520APZT. It includes built-in self-test hardware, error correction code (ECC) on Flash and RAM, and a range of diagnostic features. These features make it compliant with safety standards such as ISO 26262 and IEC 61508, suitable for safety-critical applications.
  • Communication: To ensure seamless integration with other systems, the MCU offers a variety of communication interfaces, including CAN, LIN, Ethernet, and FlexRay. This allows for flexible and reliable data exchange in a multitude of environments.
  • Temperature Range: The device operates over an extended temperature range, making it robust and reliable even in harsh conditions.

Applications

The versatility of the RM44L520APZT makes it a perfect choice for a wide range of applications. It is particularly well-suited for automotive applications such as powertrain systems, chassis and safety systems, and body electronics. In the industrial sector, it can be used in motor control, process control, and automation systems.

In summary, the RM44L520APZT microcontroller from Texas Instruments stands out for its combination of high-speed performance, comprehensive safety features, and extensive communication capabilities, making it a go-to choice for developers and engineers in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4213 $67.2639
6+ $18.3970 $110.3820
9+ $17.8221 $160.3989
12+ $17.2472 $206.9664
15+ $16.6723 $250.0845
21+ $14.9476 $313.8996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess