EN
  • EN
  • DE

RM48L930DZWTT

Part No RM48L930DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793289-RM48L930DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L930
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L930DZWTT CAD Model

Description

The Texas Instruments RM48L930DZWTT is a high-performance microcontroller designed for industrial and automotive applications. It is part of the Hercules RM series of microcontrollers that are renowned for their robust safety features, making them an ideal choice for systems requiring a high level of reliability and functional safety.

Key Features

  • High-Performance CPU: At the core of the RM48L930DZWTT is a powerful ARM Cortex-R4F CPU that operates at speeds up to 220MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: The microcontroller comes equipped with 3MB of integrated flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Safety Features: With a built-in self-test (BIST) functionality, error signaling module (ESM), and parity/ECC on memories, the RM48L930DZWTT is designed to meet stringent safety standards such as IEC 61508 SIL-3.
  • Communication Interfaces: A variety of communication interfaces are included, such as CAN, LIN, Ethernet, and FlexRay, providing versatile connectivity options for different system requirements.
  • Digital and Analog Peripherals: The device is equipped with multiple timers, ADCs, and PWM channels, offering a flexible set of peripherals to handle a wide range of application needs.
  • Temperature Range: The RM48L930DZWTT is operational over an extended temperature range, making it suitable for harsh environments.

Applications

The RM48L930DZWTT microcontroller is well-suited for a variety of applications, including:

  • Automotive safety systems
  • Industrial automation and control
  • Motor control systems
  • Medical equipment
  • Aerospace and defense systems

Overall, the Texas Instruments RM48L930DZWTT microcontroller offers a combination of performance, safety features, and connectivity that make it an excellent choice for developers looking to create reliable and sophisticated systems in safety-critical environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess