EN
  • EN
  • DE
  • IT

RM48L952PGET

Part No RM48L952PGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 220MHz
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 256K x 8
Supply Voltage - Operating 1.14 V to 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 027444-RM48L952PGET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM48L952PGET CAD Model

Description

The RM48L952PGET is a high-performance microcontroller product from Texas Instruments, a renowned American technology company known for designing and manufacturing semiconductors and various integrated circuits.

  • Series: This microcontroller is part of the Hercules RM family of microcontrollers, which are designed specifically for safety-critical applications.
  • General: The RM48L952PGET is a robust, reliable, and versatile microcontroller suitable for a wide range of applications, including industrial, automotive, and aerospace applications.
  • CPU: The RM48L952PGET is built around a high-performance ARM Cortex-R4F CPU, which operates @ a frequency of up to 220 MHz.
  • Memory: This microcontroller is equipped with 3MB of flash memory and 256KB of RAM, providing ample storage space for complex programs and data.
  • Timer: It also features a 32-bit timer with 6 channels, which makes it ideal for timing-critical applications.
  • Safety Features: One of the standout features of the RM48L952PGET is its comprehensive set of safety features.
  • Safety Features Details: It includes a built-in self-test mechanism, error correction code (ECC) on both flash and RAM, parity on peripheral memories, and loopback capability on peripheral inputs and outputs.
  • Benefit: These features help to ensure the reliability and safety of applications in which the microcontroller is used.
  • Peripherals: The RM48L952PGET also boasts an impressive array of peripherals.
  • Peripherals Details: It includes two CAN controllers, two SPI interfaces, three UART interfaces, an I2C interface, and a 12-bit ADC.
  • Benefit: These peripherals allow the microcontroller to interface with a wide range of other devices and components, enhancing its versatility.
  • Programming: Texas Instruments has also ensured that the RM48L952PGET is easy to program and debug.
  • Programming Details: It supports JTAG and Serial Wire Debug (SWD) interfaces, and it is compatible with a wide range of development tools.
  • Summary: In summary, the RM48L952PGET from Texas Instruments is a powerful and reliable microcontroller that is well-suited to safety-critical applications.
  • Conclusion: Its high-performance CPU, generous memory, comprehensive safety features, and versatile peripherals make it a highly capable choice for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess