EN
  • EN
  • DE

S301044APFPRG4

Part No S301044APFPRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 306557-S301044APFPRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S301044APFPRG4 CAD Model

Description

The Texas Instruments S301044APFPRG4 from Texas Instruments is a highly sophisticated, top-tier integrated circuit device that is engineered to perform a wide range of functions in numerous electronic applications.

This product is a testament to Texas Instruments' commitment to innovation, quality, and reliability. It is designed with the most advanced technology to ensure optimal performance, efficiency, and durability.

The S301044APFPRG4 is a versatile device that can be utilized in various industries, including telecommunications, computing, industrial, and consumer electronics. It is especially suitable for applications that require high-speed data processing, accurate signal transmission, and reliable power management.

This product is built with cutting-edge semiconductor technology that ensures high-speed operation and low power consumption. It has a compact design that allows for easy integration into various electronic systems. Despite its small size, it delivers powerful performance and can handle demanding tasks with ease.

One of the standout features of the S301044APFPRG4 is its superior power management capabilities. It is designed to optimize power usage, thereby enhancing the overall efficiency of the system it is integrated into. This not only reduces energy consumption but also extends the lifespan of the device.

Another key feature of the S301044APFPRG4 is its high-speed data processing capabilities. It is capable of handling large volumes of data at high speeds, making it ideal for applications that require real-time data processing. This feature is particularly useful in today's data-driven world, where speed and efficiency are of utmost importance.

The S301044APFPRG4 also boasts excellent signal transmission capabilities. It ensures accurate and reliable transmission of signals, which is crucial in applications such as telecommunications and computing. This feature reduces the risk of data loss and ensures smooth and uninterrupted operation.

In terms of durability, the S301044APFPRG4 is built to last. It is made from high-quality materials that can withstand harsh conditions and heavy use. This makes it a cost-effective solution, as it reduces the need for frequent replacements.

In conclusion, the S301044APFPRG4 from Texas Instruments is a high-performance integrated circuit device that delivers superior performance, efficiency, and durability. Whether you are looking to enhance the performance of your electronic system or reduce energy consumption, this product is an excellent choice.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $309.2644 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess