EN
  • EN
  • DE

S301044CPFPRG4

Part No S301044CPFPRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992933-S301044CPFPRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S301044CPFPRG4 CAD Model

Description

The S301044CPFPRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of a series of advanced components that cater to a wide range of applications, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Precision: The S301044CPFPRG4 is built for applications that demand high accuracy and stability, making it an ideal choice for critical measurement and control systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, ensuring that devices using this component can maintain optimal performance while minimizing power usage.
  • Robust Design: Texas Instruments' commitment to reliability is reflected in the robust design of the S301044CPFPRG4, which is engineered to withstand harsh environments and provide long service life.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature spectrum, making it suitable for industrial applications that experience varying temperature conditions.

Applications

The versatility of the S301044CPFPRG4 allows it to be used across various sectors. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under extreme conditions.
  • Industrial automation and control systems where precision and durability are paramount.
  • Communication equipment that demands consistent and reliable operation.
  • Consumer electronics that benefit from energy efficiency and compact design.

Technical Specifications

For engineers and designers, the S301044CPFPRG4 offers a range of technical specifications that can be integrated into various designs to meet specific requirements. Detailed datasheets are available from Texas Instruments, providing comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Support and Resources

Texas Instruments provides extensive support for the S301044CPFPRG4 through its online resources. Customers can access a wealth of information, including technical documentation, reference designs, and development tools, to facilitate the integration of the product into their projects.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess