EN
  • EN
  • DE

TMC57929PGF-RDP

Part No TMC57929PGF-RDP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 372351-TMC57929PGF-RDP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC57929PGF-RDP CAD Model

Description

Product Overview: TMC57929PGF-RDP

The TMC57929PGF-RDP is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive portfolio of electronic components that cater to a wide array of applications across various industries.

Key Features

  • Advanced Technology: Built with cutting-edge technology, the TMC57929PGF-RDP offers efficient performance and reliability for demanding applications.
  • High-Speed Operation: This IC is designed to support high-speed data processing, making it suitable for applications that require rapid data handling and throughput.
  • Low Power Consumption: With an emphasis on power efficiency, the TMC57929PGF-RDP helps in reducing the overall power consumption of the systems it is integrated into, which is critical for battery-powered devices.
  • Compact Form Factor: The small footprint of the IC allows for its use in space-constrained applications, providing powerful performance without compromising on space.
  • Robustness: The product is engineered to withstand harsh operating conditions, ensuring durability and long-term performance stability.

Applications

The versatility of the TMC57929PGF-RDP makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Telecommunications
  • Computing Systems
  • Industrial Control Units
  • Automotive Electronics
  • Consumer Electronics

Technical Specifications

The TMC57929PGF-RDP boasts a set of technical specifications that make it stand out as a superior choice for electronic designs:

  • Package Type: PGF
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Defined in the datasheet
  • Interface Options: Includes a variety of interfaces for communication with other devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TMC57929PGF-RDP is backed by Texas Instruments' rigorous testing and quality assurance processes. Additionally, customers can access comprehensive technical support and documentation to assist with integration and troubleshooting.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess