EN
  • EN
  • DE

S4B5A086PJR

Part No S4B5A086PJR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 307218-S4B5A086PJR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S4B5A086PJR CAD Model

Description

The S4B5A086PJR is a high-performance, advanced integrated circuit (IC) designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Features: high-speed performance
  • Operations: ensures stable operations even in challenging environments
  • Performance: high-speed
  • Efficiency: consume minimal power
  • Integration: easy integration into various systems
  • Package: compact package
  • Interface: user-friendly interface
  • Reliability: built to last
  • Manufacturing: advanced semiconductor manufacturing processes

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess