EN
  • EN
  • DE

S4MF04207SPZQQ1

Part No S4MF04207SPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS470MF04207/TMS470MF03107 16/32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS470M ARM Cortex-M3
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, SCI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 49
Program Memory Size 448KB (448K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage 1.4 V ~ 1.7 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.ti.com
Win Source Part Number 734121-S4MF04207SPZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name S4MF04207
Introduction Date December 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S4MF04207SPZQQ1 CAD Model

Description

The S4MF04207SPZQQ1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for high-performance applications that require precise voltage regulation and power management. This IC is part of Texas Instruments' extensive portfolio of semiconductor products known for their reliability, durability, and cutting-edge technology.

Key Features

  • High Accuracy: The S4MF04207SPZQQ1 provides excellent voltage regulation, ensuring stable operation even under varying load conditions. This makes it ideal for sensitive electronic applications where accuracy is critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power consumption, making it suitable for battery-powered devices and applications with stringent power budgets.
  • Thermal Management: The device includes features for thermal protection, helping to prevent overheating and ensuring long-term reliability.
  • Robust Design: Built to withstand harsh conditions, the S4MF04207SPZQQ1 is resilient against common electrical disturbances such as voltage spikes and transients.

Applications

The versatility of the S4MF04207SPZQQ1 allows it to be used in a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature Specified Range Input Voltage Varies with Application Output Voltage Stable and Adjustable

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their technical support team for further assistance.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,392 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess