EN
  • EN
  • DE

S5LS10106ASZWTQQ1

Part No S5LS10106ASZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 160MHz
Number of I/O 115
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.35 V to 1.65 V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 337-NFBGA (16x16)
Win Source Part Number 063119-S5LS10106ASZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S5LS10106ASZWTQQ1 CAD Model

Description

The S5LS10106ASZWTQQ1 is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Integration: This product is an integral part of Texas Instruments' extensive portfolio, which is recognized for its innovation and quality.
  • Design: The S5LS10106ASZWTQQ1 is designed to deliver exceptional performance for a wide range of applications.
  • Engineering: It integrates advanced technology and high-quality materials to ensure superior functionality and durability. This product is meticulously engineered to meet the high standards set by Texas Instruments, making it a reliable choice for various industries and sectors.
  • Efficiency: One of the standout features of the S5LS10106ASZWTQQ1 is its high efficiency.
  • Power Consumption: It is designed to optimize power consumption, making it an ideal choice for energy-sensitive applications.
  • Precision: This product also boasts high precision, ensuring accurate and reliable performance.
  • Robustness: Another notable feature of the S5LS10106ASZWTQQ1 is its robust design.
  • Durability: It is built to withstand harsh conditions and deliver consistent performance even in challenging environments.
  • Suitability: This makes it a suitable choice for applications that require high durability and resilience.
  • Versatility: The S5LS10106ASZWTQQ1 also stands out for its versatility.
  • Compatibility: It is compatible with a wide range of devices and systems, making it a flexible solution for various applications.
  • Application: Whether you need it for industrial, automotive, personal electronics, or other applications, this product can meet your needs.
  • Support: In addition, the S5LS10106ASZWTQQ1 is backed by Texas Instruments' extensive support and resources.
  • Benefits: This not only ensures you get the most out of the product but also provides peace of mind knowing that you have the backing of a reputable company.
  • Conclusion: In conclusion, the S5LS10106ASZWTQQ1 from Texas Instruments is a high-quality, high-performance product that delivers efficiency, precision, durability, and versatility. It is a testament to Texas Instruments' commitment to innovation and quality, making it a reliable choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess