EN
  • EN
  • DE

S5LS20206ASPGEMEP

Part No S5LS20206ASPGEMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 2MB FLSH 144LQFP  /  ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ TMS570 ARM® Cortex®-R
Package Tube
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S5LS20206
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261972-S5LS20206ASPGEMEP
Ultra Librarian 3D Model Ultra Librarian S5LS20206ASPGEMEP CAD Model

Description

Product Overview: S5LS20206ASPGEMEP

The S5LS20206ASPGEMEP is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance applications that require robust data processing and management capabilities. This product is part of Texas Instruments' extensive portfolio of semiconductor solutions, which are renowned for their reliability, durability, and cutting-edge technology.

This particular IC is tailored for use in a wide range of industries, including telecommunications, automotive, aerospace, and industrial automation. It features a powerful processing core that is capable of handling complex algorithms and data-intensive tasks with ease. The S5LS20206ASPGEMEP is built to meet the stringent requirements of mission-critical systems, where precision and long-term reliability are of utmost importance.

Key Features:

  • Advanced Processing Capabilities: At the heart of the S5LS20206ASPGEMEP lies a sophisticated processing unit that delivers exceptional performance for demanding applications.
  • Enhanced Reliability: Texas Instruments' commitment to quality ensures that this product offers superior reliability, making it suitable for use in environments where failure is not an option.
  • Power Efficiency: Despite its powerful performance, the S5LS20206ASPGEMEP is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Robust Design: The IC is engineered to withstand harsh conditions, including extreme temperatures, vibrations, and shocks, ensuring consistent operation in challenging scenarios.
  • Flexible Integration: With its versatile interface options, the S5LS20206ASPGEMEP can be seamlessly integrated into a variety of hardware architectures, simplifying the design and development process for engineers.

The S5LS20206ASPGEMEP is not just a component; it's a solution that empowers designers to create systems that are more intelligent, efficient, and capable. Whether it's for advanced computing, control systems, or any application requiring high reliability and performance, Texas Instruments' S5LS20206ASPGEMEP is an excellent choice that engineers can trust to deliver top-tier results.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess