EN
  • EN
  • DE

S8060-6402

Part No S8060-6402
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 308234-S8060-6402
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S8060-6402 CAD Model

Description

The S8060-6402 is an advanced and highly efficient power management integrated circuit (PMIC) from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • GPTDescription: This particular product is designed to provide a versatile and reliable power solution for a wide range of applications, including but not limited to, portable devices, automotive systems, industrial equipment, and telecommunications infrastructure.
  • GPTDescription: The S8060-6402 PMIC is designed to handle multiple power requirements, making it a versatile choice for various applications.
  • GPTDescription: It is equipped with several key features that enhance its performance and usability.
  • GPTDescription: One of the most notable features is its high efficiency, which significantly reduces energy consumption and heat generation.
  • GPTDescription: This not only extends the lifespan of the device it powers but also contributes to the overall energy efficiency of the system.
  • GPTDescription: The S8060-6402 also boasts a high level of integration, which simplifies the design process and reduces the number of external components required.
  • GPTDescription: This makes it a cost-effective solution for power management.
  • GPTDescription: Despite its high level of integration, the S8060-6402 does not compromise on performance or flexibility.
  • GPTDescription: It offers a wide input voltage range and multiple output options, allowing it to cater to a variety of power requirements.
  • GPTDescription: Another key feature of the S8060-6402 is its robust protection features.
  • GPTDescription: It is designed to withstand harsh conditions and protect the system from potential damage.
  • GPTDescription: It includes features like overvoltage, overcurrent, and thermal protection.
  • GPTDescription: Additionally, it also comes with a power-good signal for system health monitoring.
  • GPTDescription: The S8060-6402 PMIC from Texas Instruments is designed for easy implementation and comes in a compact package that is suitable for space-constrained applications.
  • GPTDescription: It also supports a wide temperature range, making it suitable for use in a variety of environments.
  • GPTDescription: In conclusion, the S8060-6402 from Texas Instruments is a high-quality, efficient, and reliable PMIC that offers a comprehensive power solution for a wide range of applications.
  • GPTDescription: Its high efficiency, versatility, robust protection features, and ease of implementation make it an excellent choice for any power management needs.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess