SA5532P Dual Operational Amplifier
The SA5532P is a high-performance dual operational amplifier from Texas Instruments, designed to offer a perfect blend of features for a wide range of audio and signal processing applications. This operational amplifier (op-amp) is well-suited for professional audio equipment, instrumentation, and other applications requiring low noise and distortion.
Key Features:
- Low Noise Performance: The SA5532P provides an outstanding low noise density, making it ideal for audio pre-amplification and sensitive signal processing where noise levels are critical.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can maintain its gain over a wide range of frequencies, ensuring signal integrity in high-speed applications.
- Low Total Harmonic Distortion (THD): The device offers very low THD, preserving the original signal quality and making it highly suitable for high-fidelity audio systems.
- Large Output Voltage Swing: The SA5532P can swing close to the power supply rails, maximizing the dynamic range in audio applications.
- Dual Supply Operation: It is capable of operating from dual power supplies, providing flexibility in various circuit designs.
Applications:
- Professional Audio Equipment
- Studio Mixers
- Audio Pre-Amplifiers
- Active Filters
- Analog Signal Processing
Product Specifications:
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
±5V
Supply Voltage (Max)
±15V
Slew Rate
9 V/μs
Input Noise Voltage
5 nV/√Hz
Operating Temperature Range
-40°C to +85°C
Overall, the SA5532P from Texas Instruments is an exceptional choice for designers looking to improve signal quality with minimal distortion and noise in their applications. Its robust specifications and versatility make it a valuable component in any precision audio or signal processing circuit.