The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SA555DR

Part No SA555DR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 100KHZ 8-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.0723 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
395+
$0.1280
$50.560
955+
$0.1050
$100.275
1,475+
$0.1020
$150.450
2,025+
$0.0990
$200.475
2,635+
$0.0950
$250.325
3,530+
$0.0850
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 148,500 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 028015-SA555DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Communications & Networking
Family Name SA555
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
SA555D,602; SA555D,623;  SA555D-T; 

Description

The SA555DR by Texas Instruments (TI) is a highly reliable and robust integrated circuit (IC) designed for general-purpose applications. It is a member of the 555 timers family, a group of ICs that are used in a variety of electronic devices due to their versatility and reliability. The SA555DR is designed to provide precise oscillations and timing delays, making it an essential component in a wide range of electronic applications. The SA555DR is a single, highly stable timer that can generate accurate time delays or oscillations. It is a monolithic timing circuit that can operate in either a monostable (one-shot) or astable (free-running) mode. In the monostable mode, the timer generates a single output pulse when triggered. In the astable mode, it continually oscillates between high and low states, providing a continuous output waveform. This product comes in an 8-pin SOIC package, which is compact and easy to integrate into various electronic systems. It operates over a wide voltage range, from 4.5V to 16V, which makes it compatible with many different types of circuits and devices. The SA555DR has a high output current capacity of up to 200mA, allowing it to drive other components directly. It also features an adjustable duty cycle, which provides increased flexibility in controlling the output waveform. One of the key features of the SA555DR is its high level of stability. It can maintain consistent performance even under varying temperature and voltage conditions. This makes it a reliable choice for critical timing applications. Additionally, the SA555DR has a low power consumption, making it suitable for battery-operated devices. The SA555DR by Texas Instruments is widely used in a variety of applications, including pulse generation, precision timing, sequential timing, time delay generation, and pulse width modulation (PWM). It is also used in appliances, automotive electronics, industrial control systems, and other consumer electronics. In summary, the SA555DR from Texas Instruments is a versatile, reliable, and high-performing timer IC. Its wide operating voltage range, high output current capacity, adjustable duty cycle, and low power consumption make it a preferred choice for many electronic applications. Regardless of the application, you can count on the SA555DR for precise and reliable timing functions.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.