EN
  • EN
  • DE

SC1201UCL-266

Part No SC1201UCL-266
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 314573-SC1201UCL-266
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1201UCL-266 CAD Model

Description

The SC1201UCL-266 is a high-performance, robust product from Texas Instruments, a leading name in the semiconductor industry.

  • Device Type: controller
  • Key Feature: high-speed digital signal processing (DSP) core
  • Ideal for: data-intensive applications such as telecommunications, industrial automation, and digital signal processing
  • Key Feature: energy efficiency
  • Operating Power: low power
  • User Interface: user-friendly interface
  • Development Tools: software libraries and a hardware development kit
  • Reliability and Durability: excellent
  • Compatibility: designed to work seamlessly with a wide range of devices and systems

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess