EN
  • EN
  • DE

SCAN15MB200EVK

Part No SCAN15MB200EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function LVDS, Mux/Buffer
Utilized IC / Part SCAN15MB200
Supplied Contents Board(s)
Base Product Number SCAN15
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284408-SCAN15MB200EVK
Ultra Librarian 3D Model Ultra Librarian SCAN15MB200EVK CAD Model

Description

Product Overview: SCAN15MB200EVK from Texas Instruments

The SCAN15MB200EVK is a state-of-the-art evaluation kit designed by Texas Instruments. This kit is specifically tailored for engineers and developers looking to explore the capabilities of the SCAN15MB200, a high-performance multi-channel analog input system. The SCAN15MB200 chip itself is a versatile component, ideal for applications requiring multiple analog inputs, such as industrial monitoring systems, data acquisition, and medical equipment.

Key Features

  • Multiple Analog Inputs: The SCAN15MB200 chip supports numerous analog channels, providing flexibility for comprehensive data collection and analysis.
  • High-Speed Data Acquisition: With its fast sampling rates, the device ensures accurate and timely capture of analog signals, crucial for real-time applications.
  • Robust Design: Texas Instruments has engineered the SCAN15MB200EVK to withstand the rigors of industrial environments, ensuring reliability and longevity.
  • Easy Integration: The evaluation kit is designed for ease of use, with straightforward integration into existing systems, enabling rapid prototyping and development.

Technical Specifications

The SCAN15MB200 chip at the heart of the SCAN15MB200EVK boasts impressive technical specifications, including a wide input voltage range and low power consumption. It is also equipped with advanced features such as built-in self-test capabilities, ensuring consistent performance and reliability. The evaluation kit includes all necessary software and hardware to get started, including a user-friendly interface for data visualization and control.

Applications

The versatility of the SCAN15MB200EVK makes it suitable for a wide array of applications. It is particularly well-suited for industrial automation, where precision and durability are paramount. Additionally, its high-speed data acquisition capabilities make it an excellent choice for medical diagnostics, where it can be used to monitor patient vitals or to process signals from medical imaging devices.

Support and Resources

Texas Instruments provides comprehensive support for the SCAN15MB200EVK, including detailed documentation, application notes, and a dedicated technical support team. Customers can also access a wealth of online resources, such as community forums and instructional videos, to assist with the implementation and optimization of the evaluation kit in their projects.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess