EN
  • EN
  • DE

SCAN15MB200TSQ

Part No SCAN15MB200TSQ
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 2CH 48WQFN  /  Buffer, Multiplexer 2 x 2:1, 1:2 Channel 1.5Gbps 48-WQFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number SCAN15
Other Names SCAN15MB200TSQDKR,SCAN15MB200TSQCT,SCAN15MB200TSQTR
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260945-SCAN15MB200TSQ
Ultra Librarian 3D Model Ultra Librarian SCAN15MB200TSQ CAD Model

Description

Product Overview: SCAN15MB200TSQ from Texas Instruments

The SCAN15MB200TSQ is a state-of-the-art integrated circuit from Texas Instruments, designed for the precise and reliable transfer of high-speed digital data. This advanced device is part of TI's extensive line of signal conditioning products and is particularly suited for applications that require robust data transmission in challenging environments.

Key Features

  • High-Speed Data Transfer: The SCAN15MB200TSQ is capable of transferring data at a rate of 200 Mbps, making it an ideal choice for applications requiring fast and efficient data communication.
  • Dual Data Channels: Equipped with two independent data channels, this device offers flexibility and redundancy, ensuring data integrity and continuous operation even under fault conditions.
  • Signal Conditioning: The device includes integrated signal conditioning features that enhance signal integrity, reduce noise, and improve the overall performance of data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the SCAN15MB200TSQ minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this device is suitable for use in industrial and outdoor environments that experience extreme temperature variations.

Applications

The versatility of the SCAN15MB200TSQ allows it to be used in a variety of applications, including but not limited to:

  • Automotive networks
  • Industrial control systems
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Medical imaging equipment

Reliability and Support

As with all Texas Instruments products, the SCAN15MB200TSQ is built with reliability in mind. Customers can expect robust performance and longevity from this device. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can integrate the SCAN15MB200TSQ into their systems with confidence.

You May Also Be Interested in

Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess