EN
  • EN
  • DE

SF0204RUTR

Part No SF0204RUTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1506+
Reference case UQFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712092-SF0204RUTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF0204RUTR CAD Model

Description

Overview of Texas Instruments SF0204RUTR

The Texas Instruments SF0204RUTR is a high-performance, precision integrated circuit designed for a variety of applications where efficient power management is crucial. This product is part of TI's extensive range of semiconductor solutions that are renowned for their reliability, durability, and cutting-edge technology.

Key Features

  • High Efficiency: The SF0204RUTR is optimized for low power consumption while maintaining high efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • Advanced Technology: Built using Texas Instruments' advanced semiconductor technology, this component offers superior performance and long-term stability.
  • Compact Form Factor: The device comes in a small package, ideal for space-constrained applications without compromising on power or performance.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The SF0204RUTR is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable Electronics
  • Medical Devices
  • Power Supply Modules
  • Industrial Controls
  • Automotive Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SF0204RUTR has undergone rigorous testing to ensure it meets the stringent standards for which TI is known. Users can trust this component for critical applications where consistent performance is a necessity.

Environmental Compliance

Adhering to environmental regulations, the SF0204RUTR is manufactured with eco-friendly materials and processes. Texas Instruments ensures that its products comply with international standards, including RoHS and REACH, reflecting the company's dedication to environmental responsibility.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, design tools, and technical assistance, to facilitate the integration of the SF0204RUTR into their projects.

In summary, the SF0204RUTR from Texas Instruments is a testament to the company's commitment to innovation, quality, and environmental stewardship, making it an excellent choice for designers and engineers looking for a reliable power management solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5531 $52.8717
17+ $6.1975 $105.3575
25+ $6.0038 $150.0950
35+ $5.8101 $203.3535
45+ $5.6165 $252.7425
60+ $5.0354 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess