EN
  • EN
  • DE

MMBT5551G-B-AE3-R

Part No MMBT5551G-B-AE3-R
Manufacturer UTC
Catalog Hard To Find
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 715365-MMBT5551G-B-AE3-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMBT5551G
Introduction Date October 29, 2014
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MMBT5551G-B-AE3-R CAD Model

Description

The MMBT5551G-B-AE3-R is a high-voltage NPN bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for general-purpose amplification and switching applications where high voltage and moderate current capabilities are required. The device is available in a small surface-mount package (SOT-23), making it suitable for compact electronic designs.

Applications:

  • High-voltage switching circuits
  • General-purpose amplification
  • Driver stages for higher-power devices
  • Linear regulators
  • Interface circuits

Features:

  • High collector-emitter voltage (VCEO = 160V)
  • High current gain (hFE)
  • Low saturation voltage
  • Fast switching speed
  • Surface-mount package (SOT-23)

Benefits:

  • Suitable for high-voltage applications
  • Efficient amplification due to high current gain
  • Reduced power dissipation due to low saturation voltage
  • Improved circuit performance due to fast switching speed
  • Compact design due to small package size

The MMBT5551G-B-AE3-R transistor provides a reliable solution for circuits requiring high-voltage handling and efficient switching capabilities. Its high collector-emitter voltage rating makes it suitable for applications where the transistor must withstand substantial voltage differences. The high current gain allows for efficient amplification of small signals, while the low saturation voltage minimizes power losses in switching applications. The fast switching speed ensures that the transistor can rapidly switch between on and off states, enhancing the performance of high-frequency circuits. Furthermore, the surface-mount package enables compact and space-saving designs, making it ideal for modern electronic devices. This UTC transistor is commonly used in high-voltage switching circuits, general-purpose amplifiers, and driver stages for higher-power components. Its robust design and electrical characteristics ensure reliable operation in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0587 $50.1885
2,075+ $0.0482 $100.0150
3,215+ $0.0467 $150.1405
4,425+ $0.0452 $200.0100
5,725+ $0.0437 $250.1825
7,675+ $0.0391 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess