EN
  • EN
  • DE

SM320C6457CGMHS

Part No SM320C6457CGMHS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description High reliability product C6457 fixed point DSP 688-FCBGA -55 to 100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Frequency 1 GHz
Height 3.3 mm
Interface Ethernet, I2C, SPI
Length 23 mm
Max Operating Temperature 100 °C
Max Supply Voltage 3.465 V
Memory Size 64 kB
Min Operating Temperature -55 °C
Min Supply Voltage 1.067 V
Number of Ethernet Channels 8
Number of I2C Channels 1
Number of I/Os 16
Number of Pins 688
Number of SPI Channels 2
Number of Timers/Counters 2
RAM Size 2.1 MB
RoHS Non-Compliant
Thickness 2.35 mm
Width 23 mm
Win Source Part Number 1212051-SM320C6457CGMHS
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM320C6457CGMHS CAD Model

Description

Product Overview: Texas Instruments SM320C6457CGMHS

The SM320C6457CGMHS is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of high-throughput, real-time processing applications. This device is part of the TMS320C6000 DSP platform, which is renowned for its exceptional computational power and efficiency. The C6457 DSP is an ideal solution for a wide range of applications, including telecommunications, medical imaging, multimedia, and industrial control systems.

Key Features

  • High-Performance Processing: At the core of the SM320C6457CGMHS is a fixed-point DSP that operates at a frequency of up to 1.2 GHz, delivering up to 9600 MIPS (Million Instructions per Second). This makes it well-suited for applications requiring intensive mathematical computations and signal processing.
  • Large On-Chip Memory: The device is equipped with integrated memory, including 1MB of L2 cache, which can be configured as mapped RAM or cache, and 512KB of L1 program and data cache, enabling fast and efficient processing.
  • External Memory Interface: An external memory interface (EMIF) provides flexible options for connecting to a variety of external memory types, including DDR2 and DDR3, ensuring ample storage for complex applications.
  • High-Speed Interconnects: Featuring a high-bandwidth crossbar switch, the SM320C6457CGMHS allows for high-speed data transfer between the DSP core, peripherals, and external interfaces, minimizing bottlenecks in data processing.
  • Rich Peripheral Set: A comprehensive set of peripherals, including Gigabit Ethernet MACs, PCI Express, and Serial RapidIO, supports a wide range of connectivity options for system integration and data communication.
  • Power Efficiency: The C6457 DSP is designed with power efficiency in mind, incorporating features such as multiple power-down domains and dynamic power scaling to reduce overall power consumption.

Applications

With its robust processing capabilities and versatile peripheral options, the SM320C6457CGMHS DSP is well-suited for a variety of applications, such as:

  • High-speed data acquisition and signal processing in test and measurement equipment
  • Image processing and analysis in medical diagnostic equipment
  • Wireless infrastructure, including base stations and network switches
  • Video encoding, transcoding, and streaming for multimedia applications
  • Industrial automation and control systems requiring real-time processing

The Texas Instruments SM320C6457CGMHS DSP is a powerful and efficient solution for developers looking to integrate high-speed signal processing capabilities into their systems, offering a blend of performance, memory, and peripherals tailored to meet the challenges of modern digital signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3754 $375.3754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess