EN
  • EN
  • DE

SM446115JDE

Part No SM446115JDE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093837-SM446115JDE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM446115JDE CAD Model

Description

The Texas Instruments SM446115JDE is a state-of-the-art integrated circuit designed to cater to a wide range of electronic applications. This advanced chip is a testament to Texas Instruments' commitment to innovation and quality, providing users with a reliable and high-performance solution for their circuit needs.

Key Features

  • High Precision: The SM446115JDE is built to offer precise control and processing capabilities, ensuring that electronic devices function with the utmost accuracy.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, this IC is designed to operate with minimal power, making it ideal for battery-powered devices.
  • Durable: Manufactured with robust materials, the SM446115JDE is capable of withstanding harsh conditions, ensuring longevity and reliability.
  • Compact Design: The small footprint of the chip allows it to be easily integrated into various electronic devices without compromising space.
  • Versatile Applications: Suitable for a myriad of applications, from industrial control systems to consumer electronics, the SM446115JDE is a versatile component that can adapt to numerous technological needs.

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package / Case Customizable based on application
Mounting Type Surface Mount
Supply Voltage Varies based on configuration

Applications

The versatility of the SM446115JDE allows it to be used in a wide array of devices. It's particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Telecommunication infrastructure
  • Portable electronics
  • Medical equipment

Whether you are designing a sophisticated industrial control system or a compact consumer gadget, the Texas Instruments SM446115JDE provides the performance and reliability you need to bring your innovation to life.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess