EN
  • EN
  • DE

SM72238E/NOPB

Part No SM72238E/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO252-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.6V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 14 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Base Product Number SM722
Other Names SM72238E/NOPBDKR,SM72238E/NOPBCT,SM72238ENOPB,SM72238E/NOPBTR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244740-SM72238E/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72238E/NOPB CAD Model

Description

The SM72238E/NOPB is a high-performance integrated analog front end specifically designed for photovoltaic (PV) applications, brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced component is part of Texas Instruments' SolarMagic™ product line, which aims to maximize the efficiency and reliability of solar energy systems.

Key Features

  • Precision Analog Processing: With its integrated precision analog processing capabilities, the SM72238E/NOPB can accurately measure and manage the critical parameters required for optimal solar panel performance.
  • High-Voltage Capability: The device is designed to withstand the high-voltage environments typical of solar panel arrays, ensuring robust and reliable operation under varying conditions.
  • Advanced Diagnostics: It includes advanced diagnostic features that facilitate monitoring the health and efficiency of the solar panel system, contributing to preventive maintenance and troubleshooting.
  • Integrated Design: By integrating multiple functions into a single chip, the SM72238E/NOPB simplifies the design and reduces the component count in solar power applications, leading to cost savings and enhanced system reliability.
  • Temperature Compensation: The device provides temperature compensation features that help maintain performance across a wide range of environmental temperatures.

Applications

The SM72238E/NOPB is ideal for use in a variety of solar energy applications, including residential and commercial solar inverters, solar battery chargers, and other solar power conditioning systems. Its robust design and advanced features make it a critical component for those seeking to harness solar energy with maximum efficiency and reliability.

Product Specifications

  • Product Category: Power Management ICs
  • Manufacturer: Texas Instruments
  • Part Number: SM72238E/NOPB
  • RoHS: Compliant
  • Package / Case: LLP-28
  • Mounting Style: SMD/SMT

Texas Instruments' commitment to innovation is exemplified in the SM72238E/NOPB, providing solar energy system designers with a dependable and efficient solution for advanced power management.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess