The SM72238TDX-5.0 is a state-of-the-art voltage reference chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision device is engineered to provide a stable and reliable reference voltage, which is crucial for various applications in the field of electronics.
Key Features
- Stable Reference Voltage: The SM72238TDX-5.0 offers a fixed output voltage of 5.0V, making it ideal for providing a stable reference in a wide range of circuits.
- High Precision: With its high accuracy and low temperature coefficient, this voltage reference ensures minimal deviation over temperature variations, which is vital for sensitive electronic applications.
- Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, allowing for efficient performance even in low headroom conditions.
- Wide Operating Temperature Range: It is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.
- Robust Package: Encased in a durable package, the SM72238TDX-5.0 is built to withstand harsh environments and provide a long operational lifespan.
Applications
The SM72238TDX-5.0 is versatile and can be used in a variety of applications, including:
- Power supply monitoring
- Data conversion systems
- Instrumentation
- Automotive electronics
- Portable and battery-powered devices
Technical Specifications
Parameter
Value
Output Voltage
5.0V
Initial Accuracy
±0.1%
Temperature Coefficient
10ppm/°C
Operating Temperature Range
-40°C to +125°C
Package Type
Durable, industry-standard
For engineers and designers looking for a reliable voltage reference, the SM72238TDX-5.0 from Texas Instruments is an excellent choice that combines precision, stability, and durability.