EN
  • EN
  • DE

SM72240MF-3.08/NOPB

Part No SM72240MF-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series SM72240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813246-SM72240MF-3.08/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72240MF-3.08/NOPB CAD Model

Description

The SM72240MF-3.08/NOPB is a high-performance, precision temperature sensor developed by Texas Instruments, a leader in semiconductor solutions. This advanced sensor is designed to offer accurate and reliable temperature readings, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The SM72240MF-3.08/NOPB boasts exceptional accuracy, ensuring precise temperature measurement critical for system control and monitoring.
  • Wide Temperature Range: This sensor operates over a broad temperature range, accommodating the diverse requirements of various applications.
  • Low Power Consumption: Designed for efficiency, the SM72240MF-3.08/NOPB minimizes power consumption, making it suitable for battery-powered and energy-sensitive systems.
  • Linear Output: The analog output of the sensor is linear with respect to the measured temperature, simplifying the interface with analog-to-digital converters and microcontrollers.
  • Robust Design: Manufactured by Texas Instruments, this product is built to high standards, ensuring durability and longevity even in harsh environments.
  • Easy Integration: The SM72240MF-3.08/NOPB comes in a user-friendly package that facilitates easy integration into existing designs without the need for complex redesigns.

Applications

The versatility of the SM72240MF-3.08/NOPB allows it to be used in a plethora of applications, including:

  • Temperature monitoring systems
  • Automotive engine control units
  • Environmental monitoring
  • Medical devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SM72240MF-3.08/NOPB is no exception. It is designed to meet strict industry standards and undergoes rigorous testing to ensure it meets TI's quality benchmarks. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Ordering Information

To order or request samples of the SM72240MF-3.08/NOPB, visit the Texas Instruments website or contact an authorized distributor. With its precision performance and trusted brand backing, the SM72240MF-3.08/NOPB is an excellent choice for your temperature sensing needs.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess