EN
  • EN
  • DE

SM72480SDE-105/NOPB

Part No SM72480SDE-105/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH/SENSOR 1.6V 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±2.2°C
Current - Output (Max) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 8μA
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1097178-SM72480SDE-105/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM72480SDE-105/NOPB CAD Model

Description

The SM72480SDE-105/NOPB is a precision temperature sensor developed by Texas Instruments, designed to offer accurate temperature measurements with a linear analog output corresponding to the centigrade temperature scale. This advanced sensor is an ideal solution for a wide range of applications including industrial controls, consumer products, mobile devices, and environmental monitoring systems.

Key Features

  • Temperature Range: The device provides a wide operating temperature range, making it versatile for various environments.
  • Accuracy: High accuracy levels ensure reliable temperature readings, which is critical for maintaining system performance and safety.
  • Linear Output: A linear output voltage that is directly proportional to the Celsius temperature scale simplifies the interface to temperature control circuitry and ADCs.
  • Low Power Consumption: The sensor is optimized for low power applications, contributing to extended battery life in portable devices.
  • Small Form Factor: Its compact size allows for easy integration into space-constrained designs.
  • Quality and Reliability: As with all Texas Instruments products, the SM72480SDE-105/NOPB is manufactured to high standards, ensuring quality and reliability.

Applications

With its robust feature set, the SM72480SDE-105/NOPB is suitable for a variety of applications, including:

  • Environmental and Climate Control Systems
  • Industrial and Agricultural Sensors
  • Electronic Thermostats and Thermometers
  • Battery Management Systems
  • Data Logging and Asset Tracking

Product Specifications

The SM72480SDE-105/NOPB temperature sensor comes in a highly reliable package and is designed for easy integration into your system. Here are some of the technical specifications:

  • Supply Voltage Range: Specified for operation from a certain minimum to maximum voltage.
  • Output Voltage Scaling: A specific mV/°C scale factor.
  • Operating Temperature Range: The sensor can operate effectively within a specified range, typically from -55°C to 150°C.

For detailed information on the SM72480SDE-105/NOPB, including datasheets, technical documents, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0425 $51.7225
41+ $2.4964 $102.3524
63+ $2.4184 $152.3592
86+ $2.3404 $201.2744
111+ $2.2624 $251.1264
148+ $2.0283 $300.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess