EN
  • EN
  • DE

SM72485MM/NOPB

Part No SM72485MM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 150MA 8VSSOP  /  Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 95V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 85V
Current - Output 150mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SM72485
Other Names SM72485MM/NOPB,-SM72485MMR,296-40490-6,296-40490-1,296-40490-2,-296-40490-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249619-SM72485MM/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72485MM/NOPB CAD Model

Description

Product Overview: SM72485MM/NOPB

The SM72485MM/NOPB is a versatile and highly efficient solar Magic series photovoltaic (PV) charge controller integrated circuit (IC) designed by Texas Instruments. This advanced component is specifically engineered to provide maximum power point tracking (MPPT) for solar energy harvesting, which is critical in optimizing the energy conversion efficiency of solar panels. By constantly adjusting the working point of the solar panel array, the SM72485MM/NOPB ensures that the maximum possible power is extracted and used to charge batteries or power loads.

Key Features

  • Maximum Power Point Tracking (MPPT): The IC employs an innovative MPPT algorithm that adapts to varying light conditions, ensuring optimal performance of the solar panel throughout the day.
  • High Efficiency: With its advanced design, the SM72485MM/NOPB facilitates high conversion efficiency, which is critical for systems where energy yield is a priority.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for various solar panel configurations and voltage requirements.
  • Robust Thermal Performance: The IC is designed to operate reliably in a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Integrated Safety Features: The SM72485MM/NOPB includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of the solar power system.

Applications

The SM72485MM/NOPB is ideal for a range of solar power applications, including:

  • Residential and commercial solar installations
  • Remote power systems (e.g., telecommunications, remote sensing, and off-grid lighting)
  • Portable solar-powered devices and chargers
  • Grid-tied systems with battery backup

Product Specifications

The device comes in a compact 16-pin VSSOP package, which is suitable for space-constrained applications. It operates over an industrial temperature range and is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

With its advanced features and robust design, the SM72485MM/NOPB from Texas Instruments stands out as a top-tier solution for solar energy management, promising enhanced efficiency and reliability for a wide array of solar-powered systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess