EN
  • EN
  • DE

SN0502004

Part No SN0502004
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330035-SN0502004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0502004 CAD Model

Description

The Texas Instruments SN0502004 is a highly advanced and versatile product, designed with the latest technology to deliver superior performance and efficiency.

  • Type: Integrated circuit (IC) device.
  • Function: Used in a variety of applications, including signal processing, power management, and digital-to-analog conversion.
  • Key Feature: High level of integration.
  • Benefit of Integration: Combines multiple functions into a single device, reducing the overall size and complexity of the system in which it is used and contributes to improved performance and reliability, as it eliminates the need for multiple separate components.
  • Design: Designed for optimal performance and power efficiency.
  • Power Management: Features advanced power management capabilities, which enable it to deliver high performance while minimizing power consumption.
  • Suitable for: Ideal choice for applications where power efficiency is a critical requirement.
  • Design Feature: Robust design.
  • Durability: Built to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications.
  • Support: Durability and reliability are backed by Texas Instruments' extensive testing and quality assurance processes.
  • Compatibility: Designed to work seamlessly with a wide range of other components and systems.
  • Benefit: Flexible solution that can be easily integrated into various applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess