EN
  • EN
  • DE

SN104971APWR

Part No SN104971APWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330143-SN104971APWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN104971APWR CAD Model

Description

The SN104971APWR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to efficiently manage power distribution and conversion in a variety of applications. This device is a key component for optimizing power efficiency and reducing system size in portable devices and embedded systems.

Applications:

  • Portable and Mobile Devices: Smartphones, tablets, and portable media players benefit from the PMIC's compact size and power efficiency.
  • Embedded Systems: Industrial controllers, IoT devices, and single-board computers use this IC for precise power regulation.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearables require efficient power management provided by the SN104971APWR.
  • Power Banks and Chargers: The PMIC can be utilized in power banks and chargers to manage charging and discharging processes effectively.
  • Medical Devices: Portable medical equipment such as patient monitors and diagnostic tools use this IC for reliable power supply.

Features:

  • High Efficiency DC-DC Converters: Integrated step-down (buck) converters provide efficient voltage regulation with minimal power loss.
  • Low Quiescent Current: Optimized for low power consumption in standby mode, extending battery life.
  • Multiple Output Channels: Supports multiple voltage rails to power different system components simultaneously.
  • Integrated Battery Charger: Includes a battery charger for single-cell Li-ion batteries, simplifying system design.
  • Overvoltage and Overcurrent Protection: Built-in protection features ensure the safety and reliability of the system.
  • I2C Interface: Allows for easy configuration and monitoring of the PMIC through a standard I2C interface.
  • Compact Package: Available in a small WQFN package, minimizing board space requirements.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Reduced System Size: Integration of multiple power management functions in a single chip reduces the overall system size.
  • Simplified Design: Integrated battery charger and I2C interface simplify the design process and reduce time-to-market.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage to system components.
  • Improved Power Efficiency: High-efficiency DC-DC converters minimize power loss and improve overall system efficiency.
  • Flexible Configuration: I2C interface allows for flexible configuration of the PMIC to meet specific system requirements.

Additional Details:

The SN104971APWR typically operates with an input voltage range suitable for Li-ion battery applications. It includes features like dynamic voltage scaling (DVS) to further optimize power consumption based on the system's processing load. The device’s thermal management is also optimized to ensure stable operation even under high load conditions. Detailed technical specifications can be found in the Texas Instruments datasheet for the SN104971APWR.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess